Triad Magnetics PC Mount Split Pack™ Power Transformers F36-1000

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F36-1000 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F36-1000
PC Mount Split Pack™ Power Transformers F36-1000
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1828-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1828-ND
Power Transformers 237-1828-ND
PWR XFMR LAMINATED 36VA TH

PWR XFMR LAMINATED 36VA TH

Buy Now Datasheet
Power Xfmr 36.0Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f36-1000 Rohs Compliant Triad Magnetics - 55X4600 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 36.0Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f36-1000 Rohs Compliant Triad Magnetics
55X4600
Power Xfmr 36.0Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f36-1000 Rohs Compliant Triad Magnetics 55X4600
POWER XFMR 36.0Vct@1.0A UL/cUL 115V SPLIT PACK PCB MOUNT/F36-1000 RoHS Compliant: Yes

POWER XFMR 36.0Vct@1.0A UL/cUL 115V SPLIT PACK PCB MOUNT/F36-1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F36-1000
Transformers - Power Transformers F36-1000
PWR XFMR LAMINATED 36VA TH

PWR XFMR LAMINATED 36VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F36-1000 237-1828-ND 55X4600 F36-1000
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Power Xfmr 36.0Vct@1.0A Ul/cul 115V Split Pack Pcb Mount/f36-1000 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 18 volts 18 to 36 volts 18 to 36 volts
Power Rating (VA) 36 VA 36 VA 36 VA
Unlock Full Specs
to access all available technical data

Similar Products

Primary/Triple Output Secondaries PC Mount Power Transformer - F-167P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-150-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers