Triad Magnetics Class-2 Power Control Transformers TCT50-09E07K

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT50-09E07K - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT50-09E07K
Class-2 Power Control Transformers TCT50-09E07K
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - TCT50-09E07K-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
TCT50-09E07K-ND
Power Transformers TCT50-09E07K-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT50-09E07K
Transformers - Power Transformers TCT50-09E07K
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
TCT50-09E07K
Industrial Transformers TCT50-09E07K
Industrial Transformers UL/cUL - 208/240V Class II Control Xfmr 24V@1.67A w/Leads:

Industrial Transformers UL/cUL - 208/240V Class II Control Xfmr 24V@1.67A w/Leads:

Buy Now Datasheet
Ul/cul 208/240V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics - 98M4401 - Newark, An Avnet Company
Chicago, IL, United States
Ul/cul 208/240V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics
98M4401
Ul/cul 208/240V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics 98M4401
UL/cUL - 208/240V Class II Control Xfmr 24V@2.08A w/Leads RoHS Compliant: Yes

UL/cUL - 208/240V Class II Control Xfmr 24V@2.08A w/Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers Transformers
Product Number TCT50-09E07K TCT50-09E07K-ND TCT50-09E07K TCT50-09E07K 98M4401
Product Name Class-2 Power Control Transformers Power Transformers Transformers - Power Transformers Industrial Transformers Ul/cul 208/240V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 208 to 240 volts 208 to 240 volts 208 volts
Output Voltage 24 volts 24 volts 24 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F4-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-357X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-197U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 15 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-3181U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers