Triad Magnetics PC Mount Split Pack™ Power Transformers F24-250

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F24-250 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F24-250
PC Mount Split Pack™ Power Transformers F24-250
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1818-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1818-ND
Power Transformers 237-1818-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F24-250
Transformers - Power Transformers F24-250
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Transformer, Iso, 2 X 12V, 6Va; Pcb Transformer Type Triad Magnetics - 55X4586 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 12V, 6Va; Pcb Transformer Type Triad Magnetics
55X4586
Transformer, Iso, 2 X 12V, 6Va; Pcb Transformer Type Triad Magnetics 55X4586
TRANSFORMER, ISO, 2 X 12V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:250mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 12V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:250mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number F24-250 237-1818-ND F24-250 55X4586
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 12V, 6Va; Pcb Transformer Type Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 12 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-133P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-700-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-112X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers