Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD6-24

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD6-24 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD6-24
Chassis Mount Quick Pack™ Power Transformers FD6-24
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1749-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1749-ND
Power Transformers 237-1749-ND
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Buy Now Datasheet
Transformer, 24V, 30Va; Chassis Mount Transformer Type Triad Magnetics - 94F8646 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 30Va; Chassis Mount Transformer Type Triad Magnetics
94F8646
Transformer, 24V, 30Va; Chassis Mount Transformer Type Triad Magnetics 94F8646
TRANSFORMER, 24V, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.25A; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, 24V, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1.25A; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FD6-24
Transformers - Power Transformers FD6-24
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Supplier's Site
Transformer;30VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:1.25A;Solder Lug;50/60Hz - 70218291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;30VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:1.25A;Solder Lug;50/60Hz
70218291
Transformer;30VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:1.25A;Solder Lug;50/60Hz 70218291
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number FD6-24 237-1749-ND 94F8646 FD6-24 70218291
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformer, 24V, 30Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers Transformer;30VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:1.25A;Solder Lug;50/60Hz
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 30 VA 30 VA 30 VA 30 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-273U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers