Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated from each other, and from the core itself. Chassis Mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient “quick-connect” terminations. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz.
Features:
POWER TRANSFORMER; Chassis Mount Transformer Type:Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:80VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:12.6A; Isolation Voltage:4kV RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPS12-6300 | 237-1258-ND | VPS12-6300 | 70218333 | 93F8771 |
| Product Name | Chassis Mount Quick-Connect World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer;80VA;Chassis;Pri:115/230V;Sec:12.6VCT;Sec:Ser 6.3A,Par 12.6A;Lug | Power Transformer; Chassis Mount Transformer Type Triad Magnetics |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 80 VA | 80 VA | 80 VA | 80 VA | |
| Transformer Type | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | Isolation | |
| Construction | Laminate | Laminate | SplitCore |