Triad Magnetics Chassis Mount Power Control Transformers F-213Z

Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet
Description
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Power Control Transformers - F-213Z - Triad Magnetics
Perris, California, United States
Chassis Mount Power Control Transformers
F-213Z
Chassis Mount Power Control Transformers F-213Z
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.

Supplier's Site
Power Transformers - 237-1932-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1932-ND
Power Transformers 237-1932-ND
PWR XFMR LAMINATED 48VA CHAS MT

PWR XFMR LAMINATED 48VA CHAS MT

Buy Now Datasheet
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics - 69M3596 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics
69M3596
Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics 69M3596
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A; Transformer Terminals:Solder LugRoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A; Transformer Terminals:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-213Z
Transformers - Power Transformers F-213Z
PWR XFMR LAMINATED 48VA CHAS MT

PWR XFMR LAMINATED 48VA CHAS MT

Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
F-213Z
Industrial Transformers F-213Z
Industrial Transformers POWER XFMR 48.0Vct@1.0A 115/230V CHASSIS MOUNT w/LUGS

Industrial Transformers POWER XFMR 48.0Vct@1.0A 115/230V CHASSIS MOUNT w/LUGS

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Transformers Power Transformers Transformers
Product Number F-213Z 237-1932-ND 69M3596 F-213Z F-213Z
Product Name Chassis Mount Power Control Transformers Power Transformers Bobbins Transformer; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers Industrial Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 to 48 volts 24 volts 24 to 48 volts
Power Rating (VA) 48 VA 48 VA 48 VA
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-341X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F12-1600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
4 suppliers