Triad Magnetics 50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM36-1390

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM36-1390 - Triad Magnetics
Perris, California, United States
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM36-1390
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM36-1390
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Transformers - Power Transformers - 1215548-VPM36-1390 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1215548-VPM36-1390
Transformers - Power Transformers 1215548-VPM36-1390
Win Source Part Number: 1215548-VPM36-1390 Category: Transformers>Power Transformers Series: Toroidal Medical, VPM Type: Toroidal Termination Style: Wire Leads Package: Box Height - Seated (Max): 38.00mm Standard Package: 1 Power - Max: 50VA Weight: 1.1 lbs (499 g) Voltage - Isolation: 4000Vrms Voltage - Primary: 100V, 120V, 220V, 240V Current - Output (Max): Parallel 2.78A, Series 1.39A Voltage - Secondary (Full Load): Parallel 18V, Series 36V Primary Winding(s): Dual, Multiple Taps Secondary Winding(s): Dual Center Tap: No Mounting Type: Chassis Mount Dimension: 92.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: Triad Magnetics Other Names: 237-2034

Win Source Part Number: 1215548-VPM36-1390
Category: Transformers>Power Transformers
Series: Toroidal Medical, VPM
Type: Toroidal
Termination Style: Wire Leads
Package: Box
Height - Seated (Max): 38.00mm
Standard Package: 1
Power - Max: 50VA
Weight: 1.1 lbs (499 g)
Voltage - Isolation: 4000Vrms
Voltage - Primary: 100V, 120V, 220V, 240V
Current - Output (Max): Parallel 2.78A, Series 1.39A
Voltage - Secondary (Full Load): Parallel 18V, Series 36V
Primary Winding(s): Dual, Multiple Taps
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Chassis Mount
Dimension: 92.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Triad Magnetics
Other Names: 237-2034

Buy Now Datasheet
Power Transformers - 237-2034-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2034-ND
Power Transformers 237-2034-ND
PWR XFMR TOROIDAL 50VA CHAS MT

PWR XFMR TOROIDAL 50VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPM36-1390
Transformers - Power Transformers VPM36-1390
PWR XFMR TORO 50VA CHAS MT

PWR XFMR TORO 50VA CHAS MT

Supplier's Site
Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics - 72Y5096 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics
72Y5096
Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics 72Y5096
TOROIDAL TRANSFORMER, MEDICAL, 50VA; Power Rating:50VA; Secondary Voltages:2 x 18V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 50VA; Power Rating:50VA; Secondary Voltages:2 x 18V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM36-1390 1215548-VPM36-1390 237-2034-ND VPM36-1390 72Y5096
Product Name 50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Transformers - Power Transformers Power Transformers Transformers - Power Transformers Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 18 volts 18 to 36 volts 18 to 36 volts 18 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Unlock Full Specs
to access all available technical data

Similar Products

Class-2 Power Control Transformers - TCT50-06E07K - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
5 suppliers
5.28 Inch (in) Length Medical Grade Isolation Power Transformer - MD-250-E - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 240 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-120-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers