Triad Magnetics Single Secondary Chassis Mount Power Transformers F-225X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-225X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-225X
Single Secondary Chassis Mount Power Transformers F-225X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1940-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1940-ND
Power Transformers 237-1940-ND
PWR XFMR LAMINATED 50.4VA CHAS

PWR XFMR LAMINATED 50.4VA CHAS

Buy Now Datasheet
Transformer;Chassis;Pri:115V;Sec:12.6V;Sec:4A;Lead;50/60Hz;4In.In.W;2-5/8In.In.H - 70218463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:12.6V;Sec:4A;Lead;50/60Hz;4In.In.W;2-5/8In.In.H
70218463
Transformer;Chassis;Pri:115V;Sec:12.6V;Sec:4A;Lead;50/60Hz;4In.In.W;2-5/8In.In.H 70218463
Chassis Mount-Quick Pack Transformers, 50⁄60 Hz Operating Frequency, Solder Lug Termination Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads. Triad Magnetics offers a full choice of Triad power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Chassis Mount-Quick Pack Transformers, 50⁄60 Hz Operating Frequency, Solder Lug Termination
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.
Triad Magnetics offers a full choice of Triad power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-225X
Transformers - Power Transformers F-225X
PWR XFMR LAMINATED 50.4VA CHAS

PWR XFMR LAMINATED 50.4VA CHAS

Supplier's Site
Transformer, Iso, 12.6V, 50.4Va; Chassis Mount Transformer Type Triad Magnetics - 98F663 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12.6V, 50.4Va; Chassis Mount Transformer Type Triad Magnetics
98F663
Transformer, Iso, 12.6V, 50.4Va; Chassis Mount Transformer Type Triad Magnetics 98F663
TRANSFORMER, ISO, 12.6V, 50.4VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Isolation Voltage:1.5kVRoHS Compliant: Yes

TRANSFORMER, ISO, 12.6V, 50.4VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number F-225X 237-1940-ND 70218463 F-225X 98F663
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer;Chassis;Pri:115V;Sec:12.6V;Sec:4A;Lead;50/60Hz;4In.In.W;2-5/8In.In.H Transformers - Power Transformers Transformer, Iso, 12.6V, 50.4Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 12.6 volts 12.6 volts 12.6 volts 12.6 volts 12.6 volts
Secondary Current Rating 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Class-2 Power Control Transformers - TCT50-03E07AB - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 volts
Output Voltage 12 volts
View Details
5 suppliers
PC Mount Flat Pack™ Power Transformers - FP10-1200 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS16-5000 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 80 VA
View Details
6 suppliers
Chassis Mount Power Control Transformers - F-399U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers