Triad Magnetics PC Mount Flat Pack™ Power Transformers FP12-475

Description
The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP12-475 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP12-475
PC Mount Flat Pack™ Power Transformers FP12-475
The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP12-475 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1017-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1017-ND
Power Transformers 237-1017-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FP12-475
Transformers - Power Transformers FP12-475
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 81F2414 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
81F2414
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 81F2414
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:950mA; Isolation Voltage:2kV; No. of Pins:8RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:950mA; Isolation Voltage:2kV; No. of Pins:8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FP12-475 237-1017-ND FP12-475 81F2414
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F56-650-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Isolation Power Transformers - N-68X - Triad Magnetics
Specs
Transformer Type Isolation
Construction SplitCore
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-138P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
6 suppliers