Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
PWR XFMR LAMINATED 96VA CHAS MT
Transformers, 115⁄230 VAC Input Voltage, Chassis Mount
TRANSFORMER, 24V, 48V, 96VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 24V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Isolation Voltage:1.5kV RoHS Compliant: Yes
Industrial Transformers POWER XFMR 48.0Vct@2.0A 115/230V CHASSIS MOUNT w/LUGS
PWR XFMR LAMINATED 96VA CHAS MT
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | F-214U | 237-1933-ND | 70218175 | 28M9243 | F-214U | F-214U |
| Product Name | Chassis Mount Power Control Transformers | Power Transformers | Transformer;96VA;Chassis;Pri:115/230V;Sec:Ser 48VCT,Par 24VCT;Lug;50/60Hz | Transformer, 24V, 48V, 96Va; Chassis Mount Transformer Type Triad Magnetics | Industrial Transformers | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | ||
| Mounting | Chassis | Chassis | Chassis | |||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |||
| Output Voltage | 24 volts | 24 to 48 volts | 24 to 48 volts | 24 volts | 24 to 48 volts | |
| Power Rating (VA) | 96 VA | 96 VA | 96 VA | 96 VA |