Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-133P

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-133P - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-133P
Single Primary Dual Secondaries PC Mount Power Transformer F-133P
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - 237-1907-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1907-ND
Power Transformers 237-1907-ND
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-133P
Transformers - Power Transformers F-133P
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Supplier's Site
Transformer, Iso, 2 X 15V, 1.5Va; Pcb Transformer Type Triad Magnetics - 02F461 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 15V, 1.5Va; Pcb Transformer Type Triad Magnetics
02F461
Transformer, Iso, 2 X 15V, 1.5Va; Pcb Transformer Type Triad Magnetics 02F461
TRANSFORMER, ISO, 2 X 15V, 1.5VA; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:50mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 15V, 1.5VA; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:50mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;1.5VA;Sec:Ser 0.050A, Par 0.100A;Pri:115V;Sec:Ser 30VCT, Par 15V;PC - 70218161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;1.5VA;Sec:Ser 0.050A, Par 0.100A;Pri:115V;Sec:Ser 30VCT, Par 15V;PC
70218161
Transformer;1.5VA;Sec:Ser 0.050A, Par 0.100A;Pri:115V;Sec:Ser 30VCT, Par 15V;PC 70218161
Triad Magnetics' power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid-state power supply designs. These transformers can satisfy power as well as control and instrumentation applications.

Triad Magnetics' power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid-state power supply designs. These transformers can satisfy power as well as control and instrumentation applications.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F-133P 237-1907-ND F-133P 02F461 70218161
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 15V, 1.5Va; Pcb Transformer Type Triad Magnetics Transformer;1.5VA;Sec:Ser 0.050A, Par 0.100A;Pri:115V;Sec:Ser 30VCT, Par 15V;PC
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 15 volts 15 to 30 volts 15 to 30 volts 15 volts 15 to 30 volts
Power Rating (VA) 1.5 VA 1.5 VA 1.5 VA 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Power Transformers - 237-1489-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
3 suppliers
Autotransformer Power Transformers - N-150MG - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 115 volts
Output Voltage 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-070-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers