Triad Magnetics Encapsulated Toroidal Inductor CMT908-H4

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Perris, California, United States
Encapsulated Toroidal Inductor
CMT908-H4
Encapsulated Toroidal Inductor CMT908-H4
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Common Mode Chokes - 237-1237-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1237-ND
Common Mode Chokes 237-1237-ND
16mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 160mOhm

16mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 160mOhm

Buy Now Datasheet
Inductor and Choke - 839-CMT908-H4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-CMT908-H4
Inductor and Choke 839-CMT908-H4
Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT908-H4 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-H4 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT908-H4 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-H4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT908-H4 237-1237-ND 839-CMT908-H4
Product Name Encapsulated Toroidal Inductor Common Mode Chokes Inductor and Choke
Technology Standard; Toroid
Inductance Range 16000 to ? microH 16000 microH
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 2600 milliamps 2600 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details