Triad Magnetics CMT8100 Series Common Mode Inductors CMT-8111

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Perris, California, United States
CMT8100 Series Common Mode Inductors
CMT-8111
CMT8100 Series Common Mode Inductors CMT-8111
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Supplier's Site
Common Mode Chokes - 237-1367-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1367-ND
Common Mode Chokes 237-1367-ND
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm

12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm

Buy Now Datasheet
Inductor and Choke - 839-CMT-8111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-CMT-8111
Inductor and Choke 839-CMT-8111
Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT-8111 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8111 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT-8111 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8111 237-1367-ND 839-CMT-8111
Product Name CMT8100 Series Common Mode Inductors Common Mode Chokes Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH 12000 microH
Rated DC Current 4000 milliamps 4000 milliamps
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details