Triad Magnetics Smoothing Filter Chokes C-49U

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-49U - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-49U
Smoothing Filter Chokes C-49U
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1781-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1781-ND
Fixed Inductors 237-1781-ND
32mH Unshielded Wirewound Inductor 5A 28mOhm Nonstandard

32mH Unshielded Wirewound Inductor 5A 28mOhm Nonstandard

Buy Now Datasheet
Inductor, 32Mh, 10Ma, +50%, -20%; Product Range Triad Magnetics - 91B0537 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 32Mh, 10Ma, +50%, -20%; Product Range Triad Magnetics
91B0537
Inductor, 32Mh, 10Ma, +50%, -20%; Product Range Triad Magnetics 91B0537
INDUCTOR, 32MH, 10MA, +50%, -20%; Product Range:-; Inductance:32mH; DC Current Rating:10mA; DC Resistance Max:0.19ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

INDUCTOR, 32MH, 10MA, +50%, -20%; Product Range:-; Inductance:32mH; DC Current Rating:10mA; DC Resistance Max:0.19ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-49U 237-1781-ND 91B0537
Product Name Smoothing Filter Chokes Fixed Inductors Inductor, 32Mh, 10Ma, +50%, -20%; Product Range Triad Magnetics
Rated DC Current 5000 milliamps 10 milliamps
DCR 3.8 ohms 0.0280 ohms 0.1900 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers