Triad Magnetics Fixed Inductors RC-3-B

Description
2.5mH Unshielded Wirewound Inductor 400mA 2.45Ohm Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.5mH Unshielded Wirewound Inductor 400mA 2.45Ohm Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RC-3-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RC-3-B-ND
Fixed Inductors RC-3-B-ND
2.5mH Unshielded Wirewound Inductor 400mA 2.45Ohm Radial, Vertical Cylinder

2.5mH Unshielded Wirewound Inductor 400mA 2.45Ohm Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RC-3-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details