Triad Magnetics CMT8100 Series Common Mode Inductors CMT-8119

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Perris, California, United States
CMT8100 Series Common Mode Inductors
CMT-8119
CMT8100 Series Common Mode Inductors CMT-8119
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Supplier's Site
Common Mode Chokes - 237-1368-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1368-ND
Common Mode Chokes 237-1368-ND
4mH @ 1kHz 2 Line Common Mode Choke Through Hole 14.5A DCR 12mOhm

4mH @ 1kHz 2 Line Common Mode Choke Through Hole 14.5A DCR 12mOhm

Buy Now Datasheet
Through-Hole 14.5A 4mH Inductor and Choke - 839-CMT-8119 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 14.5A 4mH Inductor and Choke
839-CMT-8119
Through-Hole 14.5A 4mH Inductor and Choke 839-CMT-8119
14.5A 2-Line 4mH Through Hole Power Line EMI Filter Product overview: CMT-8119 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 14.5A, 4mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 14.5A, 4mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8119 can be used for catalog matching and distributor lookup.

14.5A 2-Line 4mH Through Hole Power Line EMI Filter Product overview: CMT-8119 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 14.5A, 4mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 14.5A, 4mH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8119 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Choke, 4Mh, 14.5A, Th; Product Range Triad Magnetics - 55X4438 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 4Mh, 14.5A, Th; Product Range Triad Magnetics
55X4438
Common Mode Choke, 4Mh, 14.5A, Th; Product Range Triad Magnetics 55X4438
COMMON MODE CHOKE, 4MH, 14.5A, TH; Product Range:CMT Series; Inductance:4mH; DC Current Rating:-; DC Resistance Max:0.012ohm; Inductance Tolerance:-; Rated Current:14.5A RoHS Compliant: Yes

COMMON MODE CHOKE, 4MH, 14.5A, TH; Product Range:CMT Series; Inductance:4mH; DC Current Rating:-; DC Resistance Max:0.012ohm; Inductance Tolerance:-; Rated Current:14.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number CMT-8119 237-1368-ND 839-CMT-8119 55X4438
Product Name CMT8100 Series Common Mode Inductors Common Mode Chokes Through-Hole 14.5A 4mH Inductor and Choke Common Mode Choke, 4Mh, 14.5A, Th; Product Range Triad Magnetics
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH 4000 microH 4000 microH
Rated DC Current 14500 milliamps 14500 milliamps 14500 milliamps
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details