Triad Magnetics Rod Core Inductor RC-10

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-10 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-10
Rod Core Inductor RC-10
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1175-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1175-ND
Fixed Inductors 237-1175-ND
100µH Unshielded Wirewound Inductor 2A 98mOhm Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 2A 98mOhm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 2A, +10%; Product Range Triad Magnetics - 37B9177 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2A, +10%; Product Range Triad Magnetics
37B9177
Inductor, 100Uh, 2A, +10%; Product Range Triad Magnetics 37B9177
INDUCTOR, 100UH, 2A, +10%; Product Range:RC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 2A, +10%; Product Range:RC Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor;High Frequency;Ind 100uH;Tol +/-10%;Cur 2A;Thru-Hole;DCR 0.98 Ohms - 70218507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;High Frequency;Ind 100uH;Tol +/-10%;Cur 2A;Thru-Hole;DCR 0.98 Ohms
70218507
Inductor;High Frequency;Ind 100uH;Tol +/-10%;Cur 2A;Thru-Hole;DCR 0.98 Ohms 70218507
Switch Mode⁄High Frequency - Rod Core Inductors TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation. Rated Current 10 Amps per Pin Max Rated Current Renders @ 40°C Temp. Rise Weight: 0.03 Lb. Made in China

Switch Mode⁄High Frequency - Rod Core Inductors
TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation.

  • Rated Current 10 Amps per Pin Max
  • Rated Current Renders @ 40°C Temp. Rise
  • Weight: 0.03 Lb.
  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-10 237-1175-ND 37B9177 70218507
Product Name Rod Core Inductor Fixed Inductors Inductor, 100Uh, 2A, +10%; Product Range Triad Magnetics Inductor;High Frequency;Ind 100uH;Tol +/-10%;Cur 2A;Thru-Hole;DCR 0.98 Ohms
Technology Standard
Inductance Range 100 microH 100 microH
DCR 0.0980 ohms 0.0980 ohms 0.0980 ohms 0.9800 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details