Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-40100

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-40100
AX97 Series SMD Power Shielded Inductors AX97-40100
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-40100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-40100-ND
Fixed Inductors AX97-40100-ND
10µH Unshielded Wirewound Inductor 6.5A 20mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 6.5A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-40100 AX97-40100-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 6500 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers