Triad Magnetics Smoothing Filter Chokes C-24X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-24X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-24X
Smoothing Filter Chokes C-24X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1777-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1777-ND
Fixed Inductors 237-1777-ND
1H Unshielded Wirewound Inductor 240mA 50Ohm Nonstandard

1H Unshielded Wirewound Inductor 240mA 50Ohm Nonstandard

Buy Now Datasheet
Inductor240Ma, +50%, -20%; Product Range Triad Magnetics - 91B0323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor240Ma, +50%, -20%; Product Range Triad Magnetics
91B0323
Inductor240Ma, +50%, -20%; Product Range Triad Magnetics 91B0323
INDUCTOR240MA, +50%, -20%; Product Range:-; Inductance:1H; DC Current Rating:240mA; DC Resistance Max:50ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

INDUCTOR240MA, +50%, -20%; Product Range:-; Inductance:1H; DC Current Rating:240mA; DC Resistance Max:50ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor;Filter;Ind 1H;Tol -20%, +50%;Cur 240mA;Leads;DCR 50 Ohms - 70218145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 1H;Tol -20%, +50%;Cur 240mA;Leads;DCR 50 Ohms
70218145
Inductor;Filter;Ind 1H;Tol -20%, +50%;Cur 240mA;Leads;DCR 50 Ohms 70218145
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-24X 237-1777-ND 91B0323 70218145
Product Name Smoothing Filter Chokes Fixed Inductors Inductor240Ma, +50%, -20%; Product Range Triad Magnetics Inductor;Filter;Ind 1H;Tol -20%, +50%;Cur 240mA;Leads;DCR 50 Ohms
Inductance Range 1.00E6 microH 1.00E6 microH 1.00E6 microH
Rated DC Current 240 milliamps 240 milliamps 240 milliamps
DCR 50 ohms 50 ohms 50 ohms 50 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers