Triad Magnetics Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics FIT-KIT

Description
TOROIDAL INDUCTOR KIT, 29 PIECES; Inductor Kit Type:Toroidal Inductors Kit; Range of Inductance Values:4.8µH to 153µH; No. of Items in Kit:26; Product Range:-; Kit Contents:26-Pcs of 4.8µH to 153µH Toroidal Inductors RoHS Compliant: Yes
Datasheet
Description
TOROIDAL INDUCTOR KIT, 29 PIECES; Inductor Kit Type:Toroidal Inductors Kit; Range of Inductance Values:4.8µH to 153µH; No. of Items in Kit:26; Product Range:-; Kit Contents:26-Pcs of 4.8µH to 153µH Toroidal Inductors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics
29C3716
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics 29C3716
TOROIDAL INDUCTOR KIT, 29 PIECES; Inductor Kit Type:Toroidal Inductors Kit; Range of Inductance Values:4.8µH to 153µH; No. of Items in Kit:26; Product Range:-; Kit Contents:26-Pcs of 4.8µH to 153µH Toroidal Inductors RoHS Compliant: Yes

TOROIDAL INDUCTOR KIT, 29 PIECES; Inductor Kit Type:Toroidal Inductors Kit; Range of Inductance Values:4.8µH to 153µH; No. of Items in Kit:26; Product Range:-; Kit Contents:26-Pcs of 4.8µH to 153µH Toroidal Inductors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29C3716
Product Name Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details