Triad Magnetics Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT50-5

Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet
Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Differential Mode Toroidal Inductors
FIT50-5
Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT50-5
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Supplier's Site
Fixed Inductors - 237-1186-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1186-ND
Fixed Inductors 237-1186-ND
16.76µH Unshielded Toroidal Inductor 5.7A 20mOhm Max Radial, Vertical (Open)

16.76µH Unshielded Toroidal Inductor 5.7A 20mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 16.76Uh 5.7A 10%; Product Range Triad Magnetics - 37B9067 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 16.76Uh 5.7A 10%; Product Range Triad Magnetics
37B9067
Toroidal Inductor, 16.76Uh 5.7A 10%; Product Range Triad Magnetics 37B9067
TOROIDAL INDUCTOR, 16.76UH 5.7A 10%; Product Range:FIT Series; Inductance:16.76µH; RMS Current (Irms):5.7A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 10%; Case Dimensions:17.78mm x 12.06mm x 19.05mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 16.76UH 5.7A 10%; Product Range:FIT Series; Inductance:16.76µH; RMS Current (Irms):5.7A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 10%; Case Dimensions:17.78mm x 12.06mm x 19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIT50-5 237-1186-ND 37B9067
Product Name Switch Mode/High Frequency Differential Mode Toroidal Inductors Fixed Inductors Toroidal Inductor, 16.76Uh 5.7A 10%; Product Range Triad Magnetics
Technology Standard; Toroid Toroid Toroid
Inductance Range 16.76 to ? microH 16.76 microH
Rated DC Current 5700 milliamps 5700 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details