Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-40101

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-40101
AX97 Series SMD Power Shielded Inductors AX97-40101
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-40101-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-40101-ND
Fixed Inductors AX97-40101-ND
100µH Unshielded Wirewound Inductor 2A 150mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 2A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-40101 AX97-40101-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 2000 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers