Triad Magnetics UT/ET Series Common Mode Inductors ET2424-017

Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet
Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Perris, California, United States
UT/ET Series Common Mode Inductors
ET2424-017
UT/ET Series Common Mode Inductors ET2424-017
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Supplier's Site
Common Mode Chokes - 237-2099-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-2099-ND
Common Mode Chokes 237-2099-ND
3.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

3.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ET2424-017 237-2099-ND
Product Name UT/ET Series Common Mode Inductors Common Mode Chokes
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
DCR 0.1000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details