Triad Magnetics E - Core Common Mode Inductor CME375-8

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Perris, California, United States
E - Core Common Mode Inductor
CME375-8
E - Core Common Mode Inductor CME375-8
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Common Mode Chokes - 237-1217-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1217-ND
Common Mode Chokes 237-1217-ND
111.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 1.24Ohm

111.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 1.24Ohm

Buy Now Datasheet
Inductor;Common Mode;Ind 111.6mH;Cur 1.1A;Thru-Hole;DCR 1.24 Ohms - 70218485 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Common Mode;Ind 111.6mH;Cur 1.1A;Thru-Hole;DCR 1.24 Ohms
70218485
Inductor;Common Mode;Ind 111.6mH;Cur 1.1A;Thru-Hole;DCR 1.24 Ohms 70218485
Switch Mode⁄High Frequency - Common Mode Inductors Highly dependable TRIAD common mode EMI suppression inductors manufactured by Triad Magnetics are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL, and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input power source, these compact inductors are constructed with UL rated 130°C materials. Hi-Pot Tested at 2,500 V RMS DC Resistance at 20°C ±10% Made in China Current Ratings for Approximately 40°C Temperature Rise Inductances are Minimum Measured at 10 Gauss

Switch Mode⁄High Frequency - Common Mode Inductors
Highly dependable TRIAD common mode EMI suppression inductors manufactured by Triad Magnetics are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL, and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input power source, these compact inductors are constructed with UL rated 130°C materials.

  • Hi-Pot Tested at 2,500 V RMS
  • DC Resistance at 20°C ±10%
  • Made in China
  • Current Ratings for Approximately 40°C Temperature Rise
  • Inductances are Minimum Measured at 10 Gauss
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CME375-8 237-1217-ND 70218485
Product Name E - Core Common Mode Inductor Common Mode Chokes Inductor;Common Mode;Ind 111.6mH;Cur 1.1A;Thru-Hole;DCR 1.24 Ohms
Technology Standard
Inductance Range 111600 to ? microH 111600 microH
DCR 1.24 ohms 1.24 ohms 1.24 ohms
Rated DC Current 1100 milliamps 1100 milliamps 1100 milliamps
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers