Transducer Techniques, LLC Mini Load Column Compression Load Cell with Threaded Mounting Hole MLC Series

Description
MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb The load diameter is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. The MLCs are designed to be mounted in a shallow machined flat pocket or smooth flat surface, either free or fastened via a bottom 6-32 tapped hole. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments. 6-32 Thread Hold-down Provided.
Request a Quote
Description
MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb The load diameter is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. The MLCs are designed to be mounted in a shallow machined flat pocket or smooth flat surface, either free or fastened via a bottom 6-32 tapped hole. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments. 6-32 Thread Hold-down Provided.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Temecula, CA, United States
Mini Load Column Compression Load Cell with Threaded Mounting Hole
MLC Series
Mini Load Column Compression Load Cell with Threaded Mounting Hole MLC Series
MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb The load diameter is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. The MLCs are designed to be mounted in a shallow machined flat pocket or smooth flat surface, either free or fastened via a bottom 6-32 tapped hole. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments. 6-32 Thread Hold-down Provided.

MLC SERIES

CAPACITY RANGES:
2,000, 3,000, 5,000, 7,500,
10,000, 15,000, 20,000,
30,000 lb

The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb The load diameter is slightly convex for accurate load distribution. Low deflection through design results in ultra fast frequency response. The MLCs are designed to be mounted in a shallow machined flat pocket or smooth flat surface, either free or fastened via a bottom 6-32 tapped hole. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.


6-32 Thread Hold-down Provided.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number MLC Series
Product Name Mini Load Column Compression Load Cell with Threaded Mounting Hole
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Precision Mini Load Cell Universal/Tension or Compression - MDB Series - Transducer Techniques, LLC
Specs
Force Rating 2.5 to 100 lbs (1.13 to 45.35 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details