Transducer Techniques, LLC Precision Gram Load Cell Universal/Tension or Compression GSO Series

Description
GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide for excellent stability over the suggested temperature range and ensure long term reliability. Call for application assistance.
Request a Quote
Description
GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide for excellent stability over the suggested temperature range and ensure long term reliability. Call for application assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Temecula, CA, United States
Precision Gram Load Cell Universal/Tension or Compression
GSO Series
Precision Gram Load Cell Universal/Tension or Compression GSO Series
GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide for excellent stability over the suggested temperature range and ensure long term reliability. Call for application assistance.

GSO SERIES

CAPACITY RANGES:
10, 25, 30, 50, 100, 150,
250, 500, 1,000 GRAMS

The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide for excellent stability over the suggested temperature range and ensure long term reliability. Call for application assistance.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number GSO Series
Product Name Precision Gram Load Cell Universal/Tension or Compression
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details