Transducer Techniques, LLC Heavy Duty Shear Beam Load Cell SBL Series

Description
SBL SERIES CAPACITY RANGES: 500, 1,000, 2,000, 2,500, 3,000, 4,000, 5,000, 10,000, 15,000, 20,000 lb The SBL Series heavy duty shear beam load cells are ideal for process weighing and for use in low profile industrial scales. These economical load cells are easy to install and durable in the field. Environmental protection is afforded through water resistant potting, a compression sealed and strain relieved cable entry, and corrosion resistant nickel plated steel.
Request a Quote
Description
SBL SERIES CAPACITY RANGES: 500, 1,000, 2,000, 2,500, 3,000, 4,000, 5,000, 10,000, 15,000, 20,000 lb The SBL Series heavy duty shear beam load cells are ideal for process weighing and for use in low profile industrial scales. These economical load cells are easy to install and durable in the field. Environmental protection is afforded through water resistant potting, a compression sealed and strain relieved cable entry, and corrosion resistant nickel plated steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Temecula, CA, United States
Heavy Duty Shear Beam Load Cell
SBL Series
Heavy Duty Shear Beam Load Cell SBL Series
SBL SERIES CAPACITY RANGES: 500, 1,000, 2,000, 2,500, 3,000, 4,000, 5,000, 10,000, 15,000, 20,000 lb The SBL Series heavy duty shear beam load cells are ideal for process weighing and for use in low profile industrial scales. These economical load cells are easy to install and durable in the field. Environmental protection is afforded through water resistant potting, a compression sealed and strain relieved cable entry, and corrosion resistant nickel plated steel.

SBL SERIES

CAPACITY RANGES:
500, 1,000, 2,000, 2,500, 3,000,
4,000, 5,000, 10,000, 15,000,
20,000 lb

The SBL Series heavy duty shear beam load cells are ideal for process weighing and for use in low profile industrial scales. These economical load cells are easy to install and durable in the field. Environmental protection is afforded through water resistant potting, a compression sealed and strain relieved cable entry, and corrosion resistant nickel plated steel.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number SBL Series
Product Name Heavy Duty Shear Beam Load Cell
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details