Titan Tool Supply, Inc. Video Borescope TVSG 4.5MM & 6.4MM TVSG

Description
The New Titan Tool Supply, Inc. TVSG Series Videoscope comes in both a 4.5m and 6mm diameter and both 1.5m and 3.0m lenghts. It is a economical videoscope with full 360 Degree joystick articulation control, 5X zoom function, rechargable NiCd batteries and a charger and the ability to record both still images and video on the supplied SD card. This makes an invaluable tool for your remote inspection needs. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.
Datasheet
Description
The New Titan Tool Supply, Inc. TVSG Series Videoscope comes in both a 4.5m and 6mm diameter and both 1.5m and 3.0m lenghts. It is a economical videoscope with full 360 Degree joystick articulation control, 5X zoom function, rechargable NiCd batteries and a charger and the ability to record both still images and video on the supplied SD card. This makes an invaluable tool for your remote inspection needs. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Borescope TVSG 4.5MM & 6.4MM - TVSG - Titan Tool Supply, Inc.
Buffalo, NY, USA
Video Borescope TVSG 4.5MM & 6.4MM
TVSG
Video Borescope TVSG 4.5MM & 6.4MM TVSG
The New Titan Tool Supply, Inc. TVSG Series Videoscope comes in both a 4.5m and 6mm diameter and both 1.5m and 3.0m lenghts. It is a economical videoscope with full 360 Degree joystick articulation control, 5X zoom function, rechargable NiCd batteries and a charger and the ability to record both still images and video on the supplied SD card. This makes an invaluable tool for your remote inspection needs. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.

The New Titan Tool Supply, Inc. TVSG Series Videoscope comes in both a 4.5m and 6mm diameter and both 1.5m and 3.0m lenghts. It is a economical videoscope with full 360 Degree joystick articulation control, 5X zoom function, rechargable NiCd batteries and a charger and the ability to record both still images and video on the supplied SD card. This makes an invaluable tool for your remote inspection needs.

Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you need remote visual inspection.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number TVSG
Product Name Video Borescope TVSG 4.5MM & 6.4MM
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Aeroengine Borescope - R055-017-090-60 - Evident Scientific
Specs
Flexibility Rigid
View Details
Automotive Tester / Borescope - PCE-VE 340N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Fiberscope 1.7mm, K Series - K-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Flexibility Flexible; Fiberscope
Diameter 1.68 mm (0.0661 inch)
Working Length 0.3048 m (0.3333 yd)
View Details