PCE Instruments / PCE Americas Inc. Rigid Borescope PCE-RS 27

Description
Rigid borescope with a working length of 175 mm / Diameter only 2.7 mm / LED bulbs / Rugged metal housing / Battery operation Rigid borescope for visual inspection in small and narrow holes and cavities. With a diameter of 2.7 mm and a length of 175 mm, this rigid borescope is very versatile. The integrated LED lamp allows for a very good illumination of cavities to be inspected. For image transmission, this rigid borescope uses a lens system with a field of view of 45 °. The rigid borescope is robust and designed for industrial environments. This rigid borescope provides very high resolution images with high sharpness. A mirror attachment is a available as an option on this rigid borescope. T he rigid borescope is very well suited for inspection s of small objects . ***Not for medical use***
Request a Quote Datasheet
Description
Rigid borescope with a working length of 175 mm / Diameter only 2.7 mm / LED bulbs / Rugged metal housing / Battery operation Rigid borescope for visual inspection in small and narrow holes and cavities. With a diameter of 2.7 mm and a length of 175 mm, this rigid borescope is very versatile. The integrated LED lamp allows for a very good illumination of cavities to be inspected. For image transmission, this rigid borescope uses a lens system with a field of view of 45 °. The rigid borescope is robust and designed for industrial environments. This rigid borescope provides very high resolution images with high sharpness. A mirror attachment is a available as an option on this rigid borescope. T he rigid borescope is very well suited for inspection s of small objects . ***Not for medical use***
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Borescope - PCE-RS 27 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Rigid Borescope
PCE-RS 27
Rigid Borescope PCE-RS 27
Rigid borescope with a working length of 175 mm / Diameter only 2.7 mm / LED bulbs / Rugged metal housing / Battery operation Rigid borescope for visual inspection in small and narrow holes and cavities. With a diameter of 2.7 mm and a length of 175 mm, this rigid borescope is very versatile. The integrated LED lamp allows for a very good illumination of cavities to be inspected. For image transmission, this rigid borescope uses a lens system with a field of view of 45 °. The rigid borescope is robust and designed for industrial environments. This rigid borescope provides very high resolution images with high sharpness. A mirror attachment is a available as an option on this rigid borescope. T he rigid borescope is very well suited for inspection s of small objects . ***Not for medical use***

Rigid borescope with a working length of 175 mm / Diameter only 2.7 mm / LED bulbs / Rugged metal housing / Battery operation

Rigid borescope for visual inspection in small and narrow holes and cavities. With a diameter of 2.7 mm and a length of 175 mm, this rigid borescope is very versatile. The integrated LED lamp allows for a very good illumination of cavities to be inspected. For image transmission, this rigid borescope uses a lens system with a field of view of 45 °.

The rigid borescope is robust and designed for industrial environments. This rigid borescope provides very high resolution images with high sharpness. A mirror attachment is a available as an option on this rigid borescope. T he rigid borescope is very well suited for inspection s of small objects .


***Not for medical use***

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-RS 27
Product Name Rigid Borescope
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Tester / Borescope - PCE-VE 340N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Industrial Borescope - PCE-PIC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 23 mm (0.9055 inch)
View Details