Fiberscope.net by MEDIT 2" Pan-and-Tilt Sewer Camera ANACONDA

Description
The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable, so there is no need to purchase the whole spare unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera sensor is protected by a durable, scratch proof sapphire lense. The camera head is made of aluminum and stainless steel, and is IP68 waterproof (withstand up to 3 bar water pressure). The white LED lights provide intense homogenous illumination. The 512Hz sonde is built-in by default. The control unit is equipped with a 8” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video and image directly to a USB flash drive or onto built in 128G Solid State Drive(SSD). Product Highlights: Sewer Inspection System with Pan-and-Tilt Camera 50mm (2") ø Camera Head with Aluminum Housing IP68 Waterproof up to 3 Bar Built-in Powerful LEDs to Maximize Illumination 60m (197 ft) Length Push Rod 8.0’’ TFT LCD Monitor Auto Iris Image/Video Capture Centering Skid USB Interface USB Flash Card Storage Internal Hard Drive Meter Counter Built in 512Hz Sonde
Description
The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable, so there is no need to purchase the whole spare unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera sensor is protected by a durable, scratch proof sapphire lense. The camera head is made of aluminum and stainless steel, and is IP68 waterproof (withstand up to 3 bar water pressure). The white LED lights provide intense homogenous illumination. The 512Hz sonde is built-in by default. The control unit is equipped with a 8” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video and image directly to a USB flash drive or onto built in 128G Solid State Drive(SSD). Product Highlights: Sewer Inspection System with Pan-and-Tilt Camera 50mm (2") ø Camera Head with Aluminum Housing IP68 Waterproof up to 3 Bar Built-in Powerful LEDs to Maximize Illumination 60m (197 ft) Length Push Rod 8.0’’ TFT LCD Monitor Auto Iris Image/Video Capture Centering Skid USB Interface USB Flash Card Storage Internal Hard Drive Meter Counter Built in 512Hz Sonde

Suppliers

Company
Product
Description
Supplier Links
2
Winnipeg, Manitoba, Canada
2" Pan-and-Tilt Sewer Camera
ANACONDA
2" Pan-and-Tilt Sewer Camera ANACONDA
The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable, so there is no need to purchase the whole spare unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera sensor is protected by a durable, scratch proof sapphire lense. The camera head is made of aluminum and stainless steel, and is IP68 waterproof (withstand up to 3 bar water pressure). The white LED lights provide intense homogenous illumination. The 512Hz sonde is built-in by default. The control unit is equipped with a 8” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video and image directly to a USB flash drive or onto built in 128G Solid State Drive(SSD). Product Highlights: Sewer Inspection System with Pan-and-Tilt Camera 50mm (2") ø Camera Head with Aluminum Housing IP68 Waterproof up to 3 Bar Built-in Powerful LEDs to Maximize Illumination 60m (197 ft) Length Push Rod 8.0’’ TFT LCD Monitor Auto Iris Image/Video Capture Centering Skid USB Interface USB Flash Card Storage Internal Hard Drive Meter Counter Built in 512Hz Sonde

The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks.

The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable, so there is no need to purchase the whole spare unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera sensor is protected by a durable, scratch proof sapphire lense. The camera head is made of aluminum and stainless steel, and is IP68 waterproof (withstand up to 3 bar water pressure). The white LED lights provide intense homogenous illumination. The 512Hz sonde is built-in by default.

The control unit is equipped with a 8” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video and image directly to a USB flash drive or onto built in 128G Solid State Drive(SSD).

Product Highlights:

  • Sewer Inspection System with Pan-and-Tilt Camera
  • 50mm (2") Ø Camera Head with Aluminum Housing
  • IP68 Waterproof up to 3 Bar
  • Built-in Powerful LEDs to Maximize Illumination
  • 60m (197 ft) Length Push Rod
  • 8.0’’ TFT LCD Monitor
  • Auto Iris
  • Image/Video Capture
  • Centering Skid
  • USB Interface
  • USB Flash Card Storage
  • Internal Hard Drive
  • Meter Counter
  • Built in 512Hz Sonde
Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number ANACONDA
Product Name 2" Pan-and-Tilt Sewer Camera
Flexibility Flexible
Viewing Angle Direct; Oblique; Side
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Borescope - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pipe Inspection Cameras - Gen-Eye Micro-Scope2™ - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details