Titan Tool Supply, Inc. Fiberscope 1.7mm, K Series K-1

Description
The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward Viewing, in a Stainless Steel sheathing and on the inside is a flexible borescope by unscrewing this .083" (2.1mm) Stainless Steel sheathing and on the inside is a fully flexible .066"(1.68mm) diameter Borescope. As a flexible borescope there is no articulation, and it has to fully follow the contours of the cavity by careful insertion. The Polyimid cladding in its flexible mode will stand a maximum temperature of 125 Degree Fahrenheit. It is 12" in overall length in the Flexible or Semi Rigid Mode. The Depth of Focus is .159" minimum to .400" maximum(4 to 10mm). It has a 42 Degree Field of View. The eyepiece has 30X magnification and the Borescope uses 3000 Fibers of 9.7 Micron Diameter for excellent resolution. The unit comes complete with foam lined carrying case and LED Battery handle. Features & Specifications Diameter: 0.066" (1.68mm) Fully Flexible 0.083" (2.11mm) with rigid sleeve. Flexible Length: 12" (3050mm) Minimum Bend Radius: 1.5" (38mm) in flexible mode Magnification: 30X Field of View: 55 Focal Length: 0.159" to 0.400" (4mm to 12mm) Maximum Temperature: 125F (52C) FB-6 Fibre Bundle, (optional item) Polyimid sheathing (flexible) with removable Stainless Steel Sheath (rigid) Carrying case
Datasheet
Description
The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward Viewing, in a Stainless Steel sheathing and on the inside is a flexible borescope by unscrewing this .083" (2.1mm) Stainless Steel sheathing and on the inside is a fully flexible .066"(1.68mm) diameter Borescope. As a flexible borescope there is no articulation, and it has to fully follow the contours of the cavity by careful insertion. The Polyimid cladding in its flexible mode will stand a maximum temperature of 125 Degree Fahrenheit. It is 12" in overall length in the Flexible or Semi Rigid Mode. The Depth of Focus is .159" minimum to .400" maximum(4 to 10mm). It has a 42 Degree Field of View. The eyepiece has 30X magnification and the Borescope uses 3000 Fibers of 9.7 Micron Diameter for excellent resolution. The unit comes complete with foam lined carrying case and LED Battery handle. Features & Specifications Diameter: 0.066" (1.68mm) Fully Flexible 0.083" (2.11mm) with rigid sleeve. Flexible Length: 12" (3050mm) Minimum Bend Radius: 1.5" (38mm) in flexible mode Magnification: 30X Field of View: 55 Focal Length: 0.159" to 0.400" (4mm to 12mm) Maximum Temperature: 125F (52C) FB-6 Fibre Bundle, (optional item) Polyimid sheathing (flexible) with removable Stainless Steel Sheath (rigid) Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberscope 1.7mm, K Series - K-1 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fiberscope 1.7mm, K Series
K-1
Fiberscope 1.7mm, K Series K-1
The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward Viewing, in a Stainless Steel sheathing and on the inside is a flexible borescope by unscrewing this .083" (2.1mm) Stainless Steel sheathing and on the inside is a fully flexible .066"(1.68mm) diameter Borescope. As a flexible borescope there is no articulation, and it has to fully follow the contours of the cavity by careful insertion. The Polyimid cladding in its flexible mode will stand a maximum temperature of 125 Degree Fahrenheit. It is 12" in overall length in the Flexible or Semi Rigid Mode. The Depth of Focus is .159" minimum to .400" maximum(4 to 10mm). It has a 42 Degree Field of View. The eyepiece has 30X magnification and the Borescope uses 3000 Fibers of 9.7 Micron Diameter for excellent resolution. The unit comes complete with foam lined carrying case and LED Battery handle. Features & Specifications Diameter: 0.066" (1.68mm) Fully Flexible 0.083" (2.11mm) with rigid sleeve. Flexible Length: 12" (3050mm) Minimum Bend Radius: 1.5" (38mm) in flexible mode Magnification: 30X Field of View: 55 Focal Length: 0.159" to 0.400" (4mm to 12mm) Maximum Temperature: 125F (52C) FB-6 Fibre Bundle, (optional item) Polyimid sheathing (flexible) with removable Stainless Steel Sheath (rigid) Carrying case

The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward Viewing, in a Stainless Steel sheathing and on the inside is a flexible borescope by unscrewing this .083" (2.1mm) Stainless Steel sheathing and on the inside is a fully flexible .066"(1.68mm) diameter Borescope.

As a flexible borescope there is no articulation, and it has to fully follow the contours of the cavity by careful insertion. The Polyimid cladding in its flexible mode will stand a maximum temperature of 125 Degree Fahrenheit.
It is 12" in overall length in the Flexible or Semi Rigid Mode. The Depth of Focus is .159" minimum to .400" maximum(4 to 10mm). It has a 42 Degree Field of View. The eyepiece has 30X magnification and the Borescope uses 3000 Fibers of 9.7 Micron Diameter for excellent resolution.

The unit comes complete with foam lined carrying case and LED Battery handle.
Features & Specifications

  • Diameter: 0.066" (1.68mm) Fully Flexible 0.083" (2.11mm) with rigid sleeve.
  • Flexible Length: 12" (3050mm)
  • Minimum Bend Radius: 1.5" (38mm) in flexible mode
  • Magnification: 30X
  • Field of View: 55
  • Focal Length: 0.159" to 0.400" (4mm to 12mm)
  • Maximum Temperature: 125F (52C)
  • FB-6 Fibre Bundle, (optional item)
  • Polyimid sheathing (flexible) with removable Stainless Steel Sheath (rigid)
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number K-1
Product Name Fiberscope 1.7mm, K Series
Flexibility Flexible; Fiberscope
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Standard Rigid Borescope - R080-124-110-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Retro
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Semi Rigid Micro Borescopes - Series 124500 - Instrument Technology, Inc.
Specs
Flexibility Rigid
Viewing Angle Direct (optional feature); Oblique (optional feature); Side (optional feature); Retro (optional feature)
Diameter 1 to 3.2 mm (0.0394 to 0.1260 inch)
View Details