Titan Tool Supply, Inc. Video Borescope TTSVS6

Description
The new TTSVS.6 Video Borescope (Videoscope) is an economically priced RVI unit for all types of Remote Video Inspection applications. Ideal for automotive & aviation maintenence, shipping and marine maintenence, locomotive and railway maintenence, heavy equipment maIntenence; power plant inspection of power transformers and wind turbine assemblies, water and wastewater treatment facilities; casting dies, manufacturing; HVAC, plumbing and building inspections. Video Display Specifications: 1. Power: DC5V 2. Display: 3.5"TFT LCD Monitor 320 X 240 Pixels 3. Interface: Mini USB 1.1/ AV out/ AV in/ 4. Battery: Rechargeable Li-Polymer Battery (3.7V) 5. Video Out Format: NTSC 6. Recording Medium: SD card 1G Supplied (capacity can be up to 32G) 7. Compression Format: MPEG4 8. Still Image Storage Format: JPEG (720 X 625) 9. 5X Digital Zoom 10. Video Recording Format: AVI (720 X 525) 11. Language: English /Optional 7 language Insertion Tube & Light Source Specifications: 1. Image Sensor: CMOS Image Sensor 2. Resolution (Dynamic/Static): 720(H) X 525(V) / 725(H) X 625(V) 3. Size Tip (Insertion Tube) Diameter: 5.7mm (0.224”) 4. Light Sensitivity: 6800mV/(Lux-sec) 5. Insertion Tube Length: 1 & 3 Meter 6. Frame Rate: - 30fps. 7. Signal to Noise Ratio: 42dB 8. Exposure: Automatic 9. White balance: Fixed 10. Field of View (FOV): 100° 11. Depth of Field (DOF): 3mm (0.118”) to 50mm (1.970”) 12. Operating Temperature: -5° to 65° C (23° to 150° F)
Datasheet
Description
The new TTSVS.6 Video Borescope (Videoscope) is an economically priced RVI unit for all types of Remote Video Inspection applications. Ideal for automotive & aviation maintenence, shipping and marine maintenence, locomotive and railway maintenence, heavy equipment maIntenence; power plant inspection of power transformers and wind turbine assemblies, water and wastewater treatment facilities; casting dies, manufacturing; HVAC, plumbing and building inspections. Video Display Specifications: 1. Power: DC5V 2. Display: 3.5"TFT LCD Monitor 320 X 240 Pixels 3. Interface: Mini USB 1.1/ AV out/ AV in/ 4. Battery: Rechargeable Li-Polymer Battery (3.7V) 5. Video Out Format: NTSC 6. Recording Medium: SD card 1G Supplied (capacity can be up to 32G) 7. Compression Format: MPEG4 8. Still Image Storage Format: JPEG (720 X 625) 9. 5X Digital Zoom 10. Video Recording Format: AVI (720 X 525) 11. Language: English /Optional 7 language Insertion Tube & Light Source Specifications: 1. Image Sensor: CMOS Image Sensor 2. Resolution (Dynamic/Static): 720(H) X 525(V) / 725(H) X 625(V) 3. Size Tip (Insertion Tube) Diameter: 5.7mm (0.224”) 4. Light Sensitivity: 6800mV/(Lux-sec) 5. Insertion Tube Length: 1 & 3 Meter 6. Frame Rate: - 30fps. 7. Signal to Noise Ratio: 42dB 8. Exposure: Automatic 9. White balance: Fixed 10. Field of View (FOV): 100° 11. Depth of Field (DOF): 3mm (0.118”) to 50mm (1.970”) 12. Operating Temperature: -5° to 65° C (23° to 150° F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Borescope - TTSVS6 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Video Borescope
TTSVS6
Video Borescope TTSVS6
The new TTSVS.6 Video Borescope (Videoscope) is an economically priced RVI unit for all types of Remote Video Inspection applications. Ideal for automotive & aviation maintenence, shipping and marine maintenence, locomotive and railway maintenence, heavy equipment maIntenence; power plant inspection of power transformers and wind turbine assemblies, water and wastewater treatment facilities; casting dies, manufacturing; HVAC, plumbing and building inspections. Video Display Specifications: 1. Power: DC5V 2. Display: 3.5"TFT LCD Monitor 320 X 240 Pixels 3. Interface: Mini USB 1.1/ AV out/ AV in/ 4. Battery: Rechargeable Li-Polymer Battery (3.7V) 5. Video Out Format: NTSC 6. Recording Medium: SD card 1G Supplied (capacity can be up to 32G) 7. Compression Format: MPEG4 8. Still Image Storage Format: JPEG (720 X 625) 9. 5X Digital Zoom 10. Video Recording Format: AVI (720 X 525) 11. Language: English /Optional 7 language Insertion Tube & Light Source Specifications: 1. Image Sensor: CMOS Image Sensor 2. Resolution (Dynamic/Static): 720(H) X 525(V) / 725(H) X 625(V) 3. Size Tip (Insertion Tube) Diameter: 5.7mm (0.224”) 4. Light Sensitivity: 6800mV/(Lux-sec) 5. Insertion Tube Length: 1 & 3 Meter 6. Frame Rate: - 30fps. 7. Signal to Noise Ratio: 42dB 8. Exposure: Automatic 9. White balance: Fixed 10. Field of View (FOV): 100° 11. Depth of Field (DOF): 3mm (0.118”) to 50mm (1.970”) 12. Operating Temperature: -5° to 65° C (23° to 150° F)

The new TTSVS.6 Video Borescope (Videoscope) is an economically priced RVI unit for all types of Remote Video Inspection applications. Ideal for automotive & aviation maintenence, shipping and marine maintenence, locomotive and railway maintenence, heavy equipment maIntenence; power plant inspection of power transformers and wind turbine assemblies, water and wastewater treatment facilities; casting dies, manufacturing; HVAC, plumbing and building inspections.

Video Display Specifications:
1. Power: DC5V
2. Display: 3.5"TFT LCD Monitor 320 X 240 Pixels
3. Interface: Mini USB 1.1/ AV out/ AV in/
4. Battery: Rechargeable Li-Polymer Battery (3.7V)
5. Video Out Format: NTSC 6. Recording Medium: SD card 1G Supplied (capacity can be up to 32G)
7. Compression Format: MPEG4
8. Still Image Storage Format: JPEG (720 X 625)
9. 5X Digital Zoom
10. Video Recording Format: AVI (720 X 525)
11. Language: English /Optional 7 language

Insertion Tube & Light Source Specifications:
1. Image Sensor: CMOS Image Sensor

2. Resolution (Dynamic/Static): 720(H) X 525(V) / 725(H) X 625(V)

3. Size Tip (Insertion Tube) Diameter: 5.7mm (0.224”)

4. Light Sensitivity: 6800mV/(Lux-sec)

5. Insertion Tube Length: 1 & 3 Meter

6. Frame Rate: - 30fps.

7. Signal to Noise Ratio: 42dB

8. Exposure: Automatic

9. White balance: Fixed

10. Field of View (FOV): 100°

11. Depth of Field (DOF): 3mm (0.118”) to 50mm (1.970”)

12. Operating Temperature: -5° to 65° C (23° to 150° F)

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Borescopes
Product Number TTSVS6
Product Name Video Borescope
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rigid Borescope - R100-038-000-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video (optional feature); Camera Mount
View Details
Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Under Car Telescopic Search Endoscope - VS-MC Series - Shenzhen Vsndt Co., Ltd.
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video
View Details