PCE Instruments / PCE Americas Inc. Borescope PCE-VE 380N

Description
PCE-VE 380N Borescope Waterproof downhole video inspection camera or industrial endoscope with 22 m / 72 ft long cable on reel PCE-VE 380N is an industrial borescope or inspection camera with a handheld monitor that allows you to gain valuable visual insight into the inner workings of machines and other small spaces such as ventilation ducts, drainpipes and downpipes, sewer pipes, chimneys and more. This semi-flexible / semi-rigid waterproof inspection camera is ideal for a variety of industrial and trade applications. With a sleek 28 mm / 1.11" diameter waterproof camera head, PCE-VE 380N is a user-friendly inspection scope that masters arches in 90 mm / 3.54" diameter pipelines. Images and video can be stored directly on the device or on the memory card. ***Not for medical use***
Request a Quote
Description
PCE-VE 380N Borescope Waterproof downhole video inspection camera or industrial endoscope with 22 m / 72 ft long cable on reel PCE-VE 380N is an industrial borescope or inspection camera with a handheld monitor that allows you to gain valuable visual insight into the inner workings of machines and other small spaces such as ventilation ducts, drainpipes and downpipes, sewer pipes, chimneys and more. This semi-flexible / semi-rigid waterproof inspection camera is ideal for a variety of industrial and trade applications. With a sleek 28 mm / 1.11" diameter waterproof camera head, PCE-VE 380N is a user-friendly inspection scope that masters arches in 90 mm / 3.54" diameter pipelines. Images and video can be stored directly on the device or on the memory card. ***Not for medical use***
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 380N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 380N
Borescope PCE-VE 380N
PCE-VE 380N Borescope Waterproof downhole video inspection camera or industrial endoscope with 22 m / 72 ft long cable on reel PCE-VE 380N is an industrial borescope or inspection camera with a handheld monitor that allows you to gain valuable visual insight into the inner workings of machines and other small spaces such as ventilation ducts, drainpipes and downpipes, sewer pipes, chimneys and more. This semi-flexible / semi-rigid waterproof inspection camera is ideal for a variety of industrial and trade applications. With a sleek 28 mm / 1.11" diameter waterproof camera head, PCE-VE 380N is a user-friendly inspection scope that masters arches in 90 mm / 3.54" diameter pipelines. Images and video can be stored directly on the device or on the memory card. ***Not for medical use***

PCE-VE 380N Borescope
Waterproof downhole video inspection camera or industrial endoscope with 22 m / 72 ft long cable on reel

PCE-VE 380N is an industrial borescope or inspection camera with a handheld monitor that allows you to gain valuable visual insight into the inner workings of machines and other small spaces such as ventilation ducts, drainpipes and downpipes, sewer pipes, chimneys and more.

This semi-flexible / semi-rigid waterproof inspection camera is ideal for a variety of industrial and trade applications. With a sleek 28 mm / 1.11" diameter waterproof camera head, PCE-VE 380N is a user-friendly inspection scope that masters arches in 90 mm / 3.54" diameter pipelines. Images and video can be stored directly on the device or on the memory card.


***Not for medical use***

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 380N
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
Working Length 22 m (24.06 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Automotive Tester / Borescope - PCE-VE 340N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details