A highly accurate radiometric infrared borescope imaging camera with spectral filtering for continuous temperature measurement and furnace profiling applications.
Combustion atmospheres using dirty fuels require a thermal imaging solution with advanced spectral filtering and high resolution to deliver clear live images from within a furnace, boiler or incinerator.
The MWIR-b-640 provides a continuous and clear view, even through heavy smoke and hot furnace atmospheres, which is not possible when using visual camera systems.
The MWIR-b-640 allows highly accurate and fully radiometric temperature measurement image data to be taken, stored, and trended over the lifetime of the furnace or boiler.
The advanced ImagePro thermal imaging and data processing software supports long term data trending and enables the early detection of leaks and temperature variations to help optimize processes.
Operators have a clear view of the critical areas within the furnace or boiler with more than 300,000 accurate point temperatures, measuring in the range of 300-1200 °C (572-2192 °F) and 500-1800 °C (932-3272 °F). Providing advanced digital communications via the ImagePro software, the performance of the furnace or boiler can be monitored to easily identify hot and cold areas and any uneven heating can be viewed in real-time from the safety of the control room.
The high-resolution image, combined with the wide-angle field of view (90°), allows multiple areas to be imaged and measured simultaneously.
The MWIR-b-640 uses proven thermal imaging technology to accurately and continuously profile the temperatures within the furnace or boiler providing improved data accuracy through automation and minimizing risk to personnel by reducing the need for personnel to be in the hazardous area around the furnace or boiler.
MWIR-b-640 is ideal for applications in Steam methane reformers, reheat furnaces, biomass boilers, coal boilers, cement (kiln furnaces), heat treatment and annealing furnaces.
ADVANCED SPECTRAL FILTERING
Enabling a clear view through dusty/smoky and hot furnace atmospheres, working in the midwave Infrared range
HIGH-TEMPERATURE MEASUREMENT ACCURACY
Enables optimum furnace and boiler control through enhanced process thermal imaging
ADVANCED IMAGE PROCESSING SOFTWARE
Control, monitor, analyse and capture data from the thermal imaging camera with IMAGEPro
REAL-TIME THERMAL DATA COMBINED WITH HIGH-RESOLUTION, LOW NOISE VISUAL IMAGE
This allows for true real-time furnace optimisation and the opportunity to improve energy efficiency without degrading furnace/boiler lifetime
SAFE 24 HOUR, 7 DAY MONITORING
Guarantees accurate, reliable data from a safe remote position without risk to the operators
COOLING OPTIONS
LAND borescopes are designed with a choice of cooling solutions to ensure optimal performance even in extreme temperatures. These cooling systems are built directly into the protective housing of the borescope to maintain the equipment’s integrity and prevent overheating during extended use. LAND offers two primary cooling options: air and water.
Water cooling option provides the most efficient thermal protection by circulating water through the housing, effectively managing higher temperatures and extending the lifespan of the equipment. Air cooling option is available for applications where water cooling is not possible and where the equipment is exposed to moderate heat levels, ensuring consistent airflow to regulate the internal temperature of the borescope.
This dual cooling approach ensures that the borescopes can be used in a wide range of industrial settings, from routine inspections to high-temperature processes, while maintaining accurate and reliable performance.
| LAND | |
|---|---|
| Product Category | Borescopes |
| Product Number | MWIR-b-640 |
| Product Name | Fixed Borescope Thermal Imagers |
| Flexibility | Rigid |
| Viewing Angle | Side |
| Diameter | 61 mm (2.4 inch) |
| Working Length | 0.3050 to 0.9140 m (0.3336 to 0.9996 yd) |