Burrs mean rejected parts. The Hawkeye Slim Borescope enables machinists to see internal burrs and fix them. They can check placement of internal features during setup, and see how machines and materials are performing. Better quality means increased sales.
| Gradient Lens Corporation | |
|---|---|
| Product Category | Borescopes |
| Product Number | HS12-AF-NVK |
| Product Name | Hawkeye® Classic Slim |
| Flexibility | Rigid |
| Viewing Angle | Direct; Side |
| Features | Video; Camera Mount (optional feature) |
| Diameter | 4.2 mm (0.1654 inch) |