PCE Instruments / PCE Americas Inc. Borescope PCE-VE 200-S

Description
PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28' cable length and 3.7 mm / 0.14" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote Datasheet
Description
PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28' cable length and 3.7 mm / 0.14" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 200-S
Borescope PCE-VE 200-S
PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28' cable length and 3.7 mm / 0.14" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use***

PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available.
The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28' cable length and 3.7 mm / 0.14" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.
***Not for medical use***

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 200-S
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
Working Length 1 m (1.09 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 390N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Borescope - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
View Details
Borescope with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details