Flexbar Machine Corporation REPLACEMENT BULB FOR SERIES III FLEXIBLE BORESCOPE 18963

Description
Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost. Standard system includes: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long flexible light guide. Right Angle viewing adapter. Model No. 18963, Series III Replacement Bulb
Description
Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost. Standard system includes: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long flexible light guide. Right Angle viewing adapter. Model No. 18963, Series III Replacement Bulb

Suppliers

Company
Product
Description
Supplier Links
REPLACEMENT BULB FOR SERIES III FLEXIBLE BORESCOPE - 18963 - Flexbar Machine Corporation
Islandia, NY, USA
REPLACEMENT BULB FOR SERIES III FLEXIBLE BORESCOPE
18963
REPLACEMENT BULB FOR SERIES III FLEXIBLE BORESCOPE 18963
Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost. Standard system includes: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long flexible light guide. Right Angle viewing adapter. Model No. 18963, Series III Replacement Bulb

Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes

Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost.

Standard system includes:

  • High resolution imaging bundle w/10,000 elements.
  • Portable battery handle - 3V.
  • Custom foam lined carrying case.Options:
  • 150 Watt quartz-halogen illuminator.
  • 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours.
  • 3mm x 72 in. (1829mm) long flexible light guide.
  • Right Angle viewing adapter. Model No. 18963, Series III Replacement Bulb
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 18963
Product Name REPLACEMENT BULB FOR SERIES III FLEXIBLE BORESCOPE
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Swing Prism Borescope - R080-043-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details