Bridgeport Fittings, Inc. Conduit Hanger 2170-S

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH D X 5.5 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH D X 5.5 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2170-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2170-S
Conduit Hanger 2170-S
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH D X 5.5 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH D X 5.5 INCH H SIZE
  • BALL BURNISHED MIRROR SMOOTH FINISH
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 3 INCH RIGID/EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2170-S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Armored Cable/Flex Conduit Strap - CI1 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - 7S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details
Conduit Hanger - 2110 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details