Minerallac Company Conduit Hanger 5B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 5B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 5B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
5B
Conduit Hanger 5B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 5B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 5B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 100 LB LOAD CAPACITY
  • 2 INCH (RIGID/IMC/EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet
CULY Conduit Hangers - 5B - Galco Industrial Electronics
Madison Heights, MI, United States
CULY Conduit Hangers
5B
CULY Conduit Hangers 5B
HANGER W/BOLT

HANGER W/BOLT

Supplier's Site

Technical Specifications

  Minerallac Company Galco Industrial Electronics
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number 5B 5B
Product Name Conduit Hanger CULY Conduit Hangers
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Spring Hanger Type 21 - 21 12 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 8SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details