Traceable® Products Traceable® Digital Barometer Model 4198

Description
Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Barometer Measures barometric pressure from 15.90 to 31.01 in inches of mercury (inHg) with a resolution of 0.03 inHg and from 400 to 1070 millibars (mbar) with a resolution of 1 mbar. Accuracy is ±0.2363 inHg (±8 mbar) at tested points. Barometric pressure trend shows current reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Barometric pressure reading is updated every 15 minutes. Altimeter Measures altitude from -500 to 7000 meters (-1640 to 22,965 feet), with a resolution of 1 meter or 1 foot. Altitude is displayed in meters or feet. Reading is updated every 2 seconds. Features a minimum/maximum memory for the altitudes reached during any time period, and the altitude trend shows present reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Thermometer Thermometer displays from -40.0 to 158.0°F and -40.0 to 70.0°C with a resolution of 0.1°. Accuracy is ±1°C. Temperature display is updated every 10 seconds. Stopwatch and clock Stopwatch times events from 1 second to 99 hours, 59 minutes, 59 seconds. Resolution is 1 second and accuracy is 0.01%. Clock displays the time of day to the minute and shows the date and month. The clock also features a format of 12-/24-hour timing and an alarm. Rugged shock-resistant case, compact size (4 x 2-1/2 x 3/4 inches), and light weight (3-2/3 oz.) make this the perfect portable unit. Supplied complete with lanyard, 2 batteries, and instructions. Replacement battery Cat. No. 1005.
Description
Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Barometer Measures barometric pressure from 15.90 to 31.01 in inches of mercury (inHg) with a resolution of 0.03 inHg and from 400 to 1070 millibars (mbar) with a resolution of 1 mbar. Accuracy is ±0.2363 inHg (±8 mbar) at tested points. Barometric pressure trend shows current reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Barometric pressure reading is updated every 15 minutes. Altimeter Measures altitude from -500 to 7000 meters (-1640 to 22,965 feet), with a resolution of 1 meter or 1 foot. Altitude is displayed in meters or feet. Reading is updated every 2 seconds. Features a minimum/maximum memory for the altitudes reached during any time period, and the altitude trend shows present reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Thermometer Thermometer displays from -40.0 to 158.0°F and -40.0 to 70.0°C with a resolution of 0.1°. Accuracy is ±1°C. Temperature display is updated every 10 seconds. Stopwatch and clock Stopwatch times events from 1 second to 99 hours, 59 minutes, 59 seconds. Resolution is 1 second and accuracy is 0.01%. Clock displays the time of day to the minute and shows the date and month. The clock also features a format of 12-/24-hour timing and an alarm. Rugged shock-resistant case, compact size (4 x 2-1/2 x 3/4 inches), and light weight (3-2/3 oz.) make this the perfect portable unit. Supplied complete with lanyard, 2 batteries, and instructions. Replacement battery Cat. No. 1005.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Digital Barometer - Model 4198 - Traceable® Products
Webster, TX, USA
Traceable® Digital Barometer
Model 4198
Traceable® Digital Barometer Model 4198
Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Barometer Measures barometric pressure from 15.90 to 31.01 in inches of mercury (inHg) with a resolution of 0.03 inHg and from 400 to 1070 millibars (mbar) with a resolution of 1 mbar. Accuracy is ±0.2363 inHg (±8 mbar) at tested points. Barometric pressure trend shows current reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Barometric pressure reading is updated every 15 minutes. Altimeter Measures altitude from -500 to 7000 meters (-1640 to 22,965 feet), with a resolution of 1 meter or 1 foot. Altitude is displayed in meters or feet. Reading is updated every 2 seconds. Features a minimum/maximum memory for the altitudes reached during any time period, and the altitude trend shows present reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Thermometer Thermometer displays from -40.0 to 158.0°F and -40.0 to 70.0°C with a resolution of 0.1°. Accuracy is ±1°C. Temperature display is updated every 10 seconds. Stopwatch and clock Stopwatch times events from 1 second to 99 hours, 59 minutes, 59 seconds. Resolution is 1 second and accuracy is 0.01%. Clock displays the time of day to the minute and shows the date and month. The clock also features a format of 12-/24-hour timing and an alarm. Rugged shock-resistant case, compact size (4 x 2-1/2 x 3/4 inches), and light weight (3-2/3 oz.) make this the perfect portable unit. Supplied complete with lanyard, 2 batteries, and instructions. Replacement battery Cat. No. 1005.

Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Barometer Measures barometric pressure from 15.90 to 31.01 in inches of mercury (inHg) with a resolution of 0.03 inHg and from 400 to 1070 millibars (mbar) with a resolution of 1 mbar. Accuracy is ±0.2363 inHg (±8 mbar) at tested points. Barometric pressure trend shows current reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Barometric pressure reading is updated every 15 minutes. Altimeter Measures altitude from -500 to 7000 meters (-1640 to 22,965 feet), with a resolution of 1 meter or 1 foot. Altitude is displayed in meters or feet. Reading is updated every 2 seconds. Features a minimum/maximum memory for the altitudes reached during any time period, and the altitude trend shows present reading and previous 2-, 4-, 6-, 8-, 10-, and 12-hours in bar-chart format. Thermometer Thermometer displays from -40.0 to 158.0°F and -40.0 to 70.0°C with a resolution of 0.1°. Accuracy is ±1°C. Temperature display is updated every 10 seconds. Stopwatch and clock Stopwatch times events from 1 second to 99 hours, 59 minutes, 59 seconds. Resolution is 1 second and accuracy is 0.01%. Clock displays the time of day to the minute and shows the date and month. The clock also features a format of 12-/24-hour timing and an alarm. Rugged shock-resistant case, compact size (4 x 2-1/2 x 3/4 inches), and light weight (3-2/3 oz.) make this the perfect portable unit. Supplied complete with lanyard, 2 batteries, and instructions. Replacement battery Cat. No. 1005.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Weather Instruments
Product Number Model 4198
Product Name Traceable® Digital Barometer
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Integral Datalogger/ memory; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Ultraviolet Safety Meter - Model 6D - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details