RS Components, Ltd. 8610692

Description
The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line display that will always show the correct time, indoor and outdoor temperature, indoor humidity and weather forecast via a large easy-to-read LCD screen. Other features on this neat weather station include animated weather icons, calendar and an Ice Alert with Green LED blinking indication. Weather forecast via easy-to-read animated weather icons . Displays indoor and outdoor temperature . Displays indoor humidity. Takes up to 3 remote sensors - 1 included . Radio-controlled clock and calendar which uses Anthorn MSF signal and never needs setting or re-setting . Communicates wirelessly within a 30m radius . Ice Alert with Green LED blinking indication . Daily Max/Min memory for temperature and humidity. LED backlight Remote Sensor = Yes Remote Sensor Type = Weather Station Maximum Indoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C Maximum Outdoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C Humidity Measurement Resolution = 1% Minimum/Maximum Recordings = Yes Indoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C Battery Type = AA x 1 (Remote Unit), AA x 3 (Main Unit) Power Source = Battery Outdoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C
Request a Quote
Description
The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line display that will always show the correct time, indoor and outdoor temperature, indoor humidity and weather forecast via a large easy-to-read LCD screen. Other features on this neat weather station include animated weather icons, calendar and an Ice Alert with Green LED blinking indication. Weather forecast via easy-to-read animated weather icons . Displays indoor and outdoor temperature . Displays indoor humidity. Takes up to 3 remote sensors - 1 included . Radio-controlled clock and calendar which uses Anthorn MSF signal and never needs setting or re-setting . Communicates wirelessly within a 30m radius . Ice Alert with Green LED blinking indication . Daily Max/Min memory for temperature and humidity. LED backlight Remote Sensor = Yes Remote Sensor Type = Weather Station Maximum Indoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C Maximum Outdoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C Humidity Measurement Resolution = 1% Minimum/Maximum Recordings = Yes Indoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C Battery Type = AA x 1 (Remote Unit), AA x 3 (Main Unit) Power Source = Battery Outdoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8610692 - RS Components, Ltd.
Corby, Northants, United Kingdom
The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line display that will always show the correct time, indoor and outdoor temperature, indoor humidity and weather forecast via a large easy-to-read LCD screen. Other features on this neat weather station include animated weather icons, calendar and an Ice Alert with Green LED blinking indication. Weather forecast via easy-to-read animated weather icons . Displays indoor and outdoor temperature . Displays indoor humidity. Takes up to 3 remote sensors - 1 included . Radio-controlled clock and calendar which uses Anthorn MSF signal and never needs setting or re-setting . Communicates wirelessly within a 30m radius . Ice Alert with Green LED blinking indication . Daily Max/Min memory for temperature and humidity. LED backlight Remote Sensor = Yes Remote Sensor Type = Weather Station Maximum Indoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C Maximum Outdoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C Humidity Measurement Resolution = 1% Minimum/Maximum Recordings = Yes Indoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C Battery Type = AA x 1 (Remote Unit), AA x 3 (Main Unit) Power Source = Battery Outdoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C

The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line display that will always show the correct time, indoor and outdoor temperature, indoor humidity and weather forecast via a large easy-to-read LCD screen. Other features on this neat weather station include animated weather icons, calendar and an Ice Alert with Green LED blinking indication.
Weather forecast via easy-to-read animated weather icons . Displays indoor and outdoor temperature . Displays indoor humidity. Takes up to 3 remote sensors - 1 included . Radio-controlled clock and calendar which uses Anthorn MSF signal and never needs setting or re-setting . Communicates wirelessly within a 30m radius . Ice Alert with Green LED blinking indication . Daily Max/Min memory for temperature and humidity. LED backlight
Remote Sensor = Yes
Remote Sensor Type = Weather Station
Maximum Indoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C
Maximum Outdoor Temperature Measurement = +50 (Main Unit) °C, +60 (Remote Unit) °C
Humidity Measurement Resolution = 1%
Minimum/Maximum Recordings = Yes
Indoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C
Battery Type = AA x 1 (Remote Unit), AA x 3 (Main Unit)
Power Source = Battery
Outdoor Temperature Measurement Range = -20 - +60 (Remote Unit) °C, -5 - +50 (Main Unit) °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 8610692
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details