Traceable® Products Traceable® Digital Anemometer Model 4091

Description
Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. Ease-of-operation ensures that everyone using the instrument reports identical results. Precise air speed reporting Ranges are: 0.4 to 30.0 meters per second with a resolution of 0.1 m, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 km, 80 to 5910 feet per minute with a resolution of 10 ft, and 0.8 to 53.3 knots (nautical miles per hour) with a resolution of 0.1 knots, and 0.0 to 60.0°C and 32.0 to 140.0°F with a resolution of 0.1°. Anemometer accuracy is ±(2% + 1-digit). Temperature accuracy is ±1°C. Traceable to NIST The extraordinary low-friction, precision, ball bearing design provides a vane which rotates freely in both low and high velocities. To assure accuracy a serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Built to last Reading is updated instantaneously. A HOLD switch freezes the display at the current reading. It's ideal for capturing a reading in a difficult location. Engineered for years of reliable service even in severe lab or harsh plant environments. Rugged case is chemical-/shock-resi stant ABS plastic and has a handy built-in, flip-open bench stand for easy monitoring. Extra-large LCD display is 3/4-inch-high and can be read from 15 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery, carrying case, and instructions. Handle is 2-1/2 inches in length, wind vane diameter is 2-3/4 inches, and cable length is 4 feet. Unit is 6-1/4 x 3 x 1-1/4 inches and overall weight is 1 pound. Replacement battery Cat. No. 1112.
Description
Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. Ease-of-operation ensures that everyone using the instrument reports identical results. Precise air speed reporting Ranges are: 0.4 to 30.0 meters per second with a resolution of 0.1 m, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 km, 80 to 5910 feet per minute with a resolution of 10 ft, and 0.8 to 53.3 knots (nautical miles per hour) with a resolution of 0.1 knots, and 0.0 to 60.0°C and 32.0 to 140.0°F with a resolution of 0.1°. Anemometer accuracy is ±(2% + 1-digit). Temperature accuracy is ±1°C. Traceable to NIST The extraordinary low-friction, precision, ball bearing design provides a vane which rotates freely in both low and high velocities. To assure accuracy a serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Built to last Reading is updated instantaneously. A HOLD switch freezes the display at the current reading. It's ideal for capturing a reading in a difficult location. Engineered for years of reliable service even in severe lab or harsh plant environments. Rugged case is chemical-/shock-resi stant ABS plastic and has a handy built-in, flip-open bench stand for easy monitoring. Extra-large LCD display is 3/4-inch-high and can be read from 15 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery, carrying case, and instructions. Handle is 2-1/2 inches in length, wind vane diameter is 2-3/4 inches, and cable length is 4 feet. Unit is 6-1/4 x 3 x 1-1/4 inches and overall weight is 1 pound. Replacement battery Cat. No. 1112.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Digital Anemometer - Model 4091 - Traceable® Products
Webster, TX, USA
Traceable® Digital Anemometer
Model 4091
Traceable® Digital Anemometer Model 4091
Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. Ease-of-operation ensures that everyone using the instrument reports identical results. Precise air speed reporting Ranges are: 0.4 to 30.0 meters per second with a resolution of 0.1 m, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 km, 80 to 5910 feet per minute with a resolution of 10 ft, and 0.8 to 53.3 knots (nautical miles per hour) with a resolution of 0.1 knots, and 0.0 to 60.0°C and 32.0 to 140.0°F with a resolution of 0.1°. Anemometer accuracy is ±(2% + 1-digit). Temperature accuracy is ±1°C. Traceable to NIST The extraordinary low-friction, precision, ball bearing design provides a vane which rotates freely in both low and high velocities. To assure accuracy a serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Built to last Reading is updated instantaneously. A HOLD switch freezes the display at the current reading. It's ideal for capturing a reading in a difficult location. Engineered for years of reliable service even in severe lab or harsh plant environments. Rugged case is chemical-/shock-resi stant ABS plastic and has a handy built-in, flip-open bench stand for easy monitoring. Extra-large LCD display is 3/4-inch-high and can be read from 15 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery, carrying case, and instructions. Handle is 2-1/2 inches in length, wind vane diameter is 2-3/4 inches, and cable length is 4 feet. Unit is 6-1/4 x 3 x 1-1/4 inches and overall weight is 1 pound. Replacement battery Cat. No. 1112.

Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. Ease-of-operation ensures that everyone using the instrument reports identical results. Precise air speed reporting Ranges are: 0.4 to 30.0 meters per second with a resolution of 0.1 m, 1.4 to 108.0 kilometers per hour with a resolution of 0.1 km, 80 to 5910 feet per minute with a resolution of 10 ft, and 0.8 to 53.3 knots (nautical miles per hour) with a resolution of 0.1 knots, and 0.0 to 60.0°C and 32.0 to 140.0°F with a resolution of 0.1°. Anemometer accuracy is ±(2% + 1-digit). Temperature accuracy is ±1°C. Traceable to NIST The extraordinary low-friction, precision, ball bearing design provides a vane which rotates freely in both low and high velocities. To assure accuracy a serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Built to last Reading is updated instantaneously. A HOLD switch freezes the display at the current reading. It's ideal for capturing a reading in a difficult location. Engineered for years of reliable service even in severe lab or harsh plant environments. Rugged case is chemical-/shock-resistant ABS plastic and has a handy built-in, flip-open bench stand for easy monitoring. Extra-large LCD display is 3/4-inch-high and can be read from 15 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery, carrying case, and instructions. Handle is 2-1/2 inches in length, wind vane diameter is 2-3/4 inches, and cable length is 4 feet. Unit is 6-1/4 x 3 x 1-1/4 inches and overall weight is 1 pound. Replacement battery Cat. No. 1112.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Weather Instruments
Product Number Model 4091
Product Name Traceable® Digital Anemometer
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
SENSOR WIND SPEED/DIRECTION WMT52 - SEN032 - PCB Piezotronics, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
View Details