RS Components, Ltd. 8610699

Description
The WMR300 collects records and automatically uploads accurate and detailed weather data for ease of access in tracking mid-term to long-term weather patterns. Recording interval settings can be customised. This allows users to capture and store information via the data logger at selected intervals. The system has solar powered sensors capable of wirelessly transmitting data up to 300m, making it easy to monitor micro-climates. Users can see, on the touch screen console, precise radio-controlled time, indoor and outdoor temperature and humidity, wind speed and direction, wind chill, dew point, heat index, barometric pressure and rainfall data. The touch screen console is the central control panel for the WMR300, with live weather reports and graphical display of up to 24 months of detailed local weather data at a time. A built-in data logger enables weather data collection at logging intervals from 1 minute to 60 minutes. A USB connection facilitates viewing, analysis, storage and sharing of all weather data through a PC as well as on the console. Other elements of the station system include: rain gauge, which measures rain rate, accumulated rainfall, past 24 hours rainfall, current hour rainfall, anemometer, which measures wind speed and direction of speeds up to 180mile/h, 80.5 m/s with a 2mile/h, 0.9m/s accuracy, temperature & humidity sensor, with operating range of -40 °C/°F to +65°C, +149°F measured to an accuracy of ± 0.5°C, ± 1.8°F. Large backlit LCD touch screen display unit. Forecast based on barometric pressure. Graphical display of up to 24 months of detailed weather data at a time. 300m (1000ft) sensor transmission range. Recording level can be customised, enabling user to specify how frequently data is generated. Data logger stores gathered data from three weeks to three years depending on the selected recording level. USB connection for uploading weather data to PC. Today and monthly min/max. High/low alert. Radio-controlled clock Remote Sensor = Yes Remote Sensor Type = Anemometer, Humidity Sensor, Temperature Sensor Maximum Indoor Temperature Measurement = +60°C Maximum Outdoor Temperature Measurement = +65°C Maximum Rainfall Rate = 1016mm/h Maximum Wind Speed = 80m/s Maximum Humidity Measurement = 99%RH Humidity Measurement Resolution = 1% Pressure Resolution = 0.1mbar Rainfall Resolution = 0.254mm
Request a Quote
Description
The WMR300 collects records and automatically uploads accurate and detailed weather data for ease of access in tracking mid-term to long-term weather patterns. Recording interval settings can be customised. This allows users to capture and store information via the data logger at selected intervals. The system has solar powered sensors capable of wirelessly transmitting data up to 300m, making it easy to monitor micro-climates. Users can see, on the touch screen console, precise radio-controlled time, indoor and outdoor temperature and humidity, wind speed and direction, wind chill, dew point, heat index, barometric pressure and rainfall data. The touch screen console is the central control panel for the WMR300, with live weather reports and graphical display of up to 24 months of detailed local weather data at a time. A built-in data logger enables weather data collection at logging intervals from 1 minute to 60 minutes. A USB connection facilitates viewing, analysis, storage and sharing of all weather data through a PC as well as on the console. Other elements of the station system include: rain gauge, which measures rain rate, accumulated rainfall, past 24 hours rainfall, current hour rainfall, anemometer, which measures wind speed and direction of speeds up to 180mile/h, 80.5 m/s with a 2mile/h, 0.9m/s accuracy, temperature & humidity sensor, with operating range of -40 °C/°F to +65°C, +149°F measured to an accuracy of ± 0.5°C, ± 1.8°F. Large backlit LCD touch screen display unit. Forecast based on barometric pressure. Graphical display of up to 24 months of detailed weather data at a time. 300m (1000ft) sensor transmission range. Recording level can be customised, enabling user to specify how frequently data is generated. Data logger stores gathered data from three weeks to three years depending on the selected recording level. USB connection for uploading weather data to PC. Today and monthly min/max. High/low alert. Radio-controlled clock Remote Sensor = Yes Remote Sensor Type = Anemometer, Humidity Sensor, Temperature Sensor Maximum Indoor Temperature Measurement = +60°C Maximum Outdoor Temperature Measurement = +65°C Maximum Rainfall Rate = 1016mm/h Maximum Wind Speed = 80m/s Maximum Humidity Measurement = 99%RH Humidity Measurement Resolution = 1% Pressure Resolution = 0.1mbar Rainfall Resolution = 0.254mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8610699 - RS Components, Ltd.
Corby, Northants, United Kingdom
The WMR300 collects records and automatically uploads accurate and detailed weather data for ease of access in tracking mid-term to long-term weather patterns. Recording interval settings can be customised. This allows users to capture and store information via the data logger at selected intervals. The system has solar powered sensors capable of wirelessly transmitting data up to 300m, making it easy to monitor micro-climates. Users can see, on the touch screen console, precise radio-controlled time, indoor and outdoor temperature and humidity, wind speed and direction, wind chill, dew point, heat index, barometric pressure and rainfall data. The touch screen console is the central control panel for the WMR300, with live weather reports and graphical display of up to 24 months of detailed local weather data at a time. A built-in data logger enables weather data collection at logging intervals from 1 minute to 60 minutes. A USB connection facilitates viewing, analysis, storage and sharing of all weather data through a PC as well as on the console. Other elements of the station system include: rain gauge, which measures rain rate, accumulated rainfall, past 24 hours rainfall, current hour rainfall, anemometer, which measures wind speed and direction of speeds up to 180mile/h, 80.5 m/s with a 2mile/h, 0.9m/s accuracy, temperature & humidity sensor, with operating range of -40 °C/°F to +65°C, +149°F measured to an accuracy of ± 0.5°C, ± 1.8°F. Large backlit LCD touch screen display unit. Forecast based on barometric pressure. Graphical display of up to 24 months of detailed weather data at a time. 300m (1000ft) sensor transmission range. Recording level can be customised, enabling user to specify how frequently data is generated. Data logger stores gathered data from three weeks to three years depending on the selected recording level. USB connection for uploading weather data to PC. Today and monthly min/max. High/low alert. Radio-controlled clock Remote Sensor = Yes Remote Sensor Type = Anemometer, Humidity Sensor, Temperature Sensor Maximum Indoor Temperature Measurement = +60°C Maximum Outdoor Temperature Measurement = +65°C Maximum Rainfall Rate = 1016mm/h Maximum Wind Speed = 80m/s Maximum Humidity Measurement = 99%RH Humidity Measurement Resolution = 1% Pressure Resolution = 0.1mbar Rainfall Resolution = 0.254mm

The WMR300 collects records and automatically uploads accurate and detailed weather data for ease of access in tracking mid-term to long-term weather patterns. Recording interval settings can be customised. This allows users to capture and store information via the data logger at selected intervals. The system has solar powered sensors capable of wirelessly transmitting data up to 300m, making it easy to monitor micro-climates. Users can see, on the touch screen console, precise radio-controlled time, indoor and outdoor temperature and humidity, wind speed and direction, wind chill, dew point, heat index, barometric pressure and rainfall data. The touch screen console is the central control panel for the WMR300, with live weather reports and graphical display of up to 24 months of detailed local weather data at a time. A built-in data logger enables weather data collection at logging intervals from 1 minute to 60 minutes. A USB connection facilitates viewing, analysis, storage and sharing of all weather data through a PC as well as on the console. Other elements of the station system include: rain gauge, which measures rain rate, accumulated rainfall, past 24 hours rainfall, current hour rainfall, anemometer, which measures wind speed and direction of speeds up to 180mile/h, 80.5 m/s with a 2mile/h, 0.9m/s accuracy, temperature & humidity sensor, with operating range of -40 °C/°F to +65°C, +149°F measured to an accuracy of ± 0.5°C, ± 1.8°F.
Large backlit LCD touch screen display unit. Forecast based on barometric pressure. Graphical display of up to 24 months of detailed weather data at a time. 300m (1000ft) sensor transmission range. Recording level can be customised, enabling user to specify how frequently data is generated. Data logger stores gathered data from three weeks to three years depending on the selected recording level. USB connection for uploading weather data to PC. Today and monthly min/max. High/low alert. Radio-controlled clock
Remote Sensor = Yes
Remote Sensor Type = Anemometer, Humidity Sensor, Temperature Sensor
Maximum Indoor Temperature Measurement = +60°C
Maximum Outdoor Temperature Measurement = +65°C
Maximum Rainfall Rate = 1016mm/h
Maximum Wind Speed = 80m/s
Maximum Humidity Measurement = 99%RH
Humidity Measurement Resolution = 1%
Pressure Resolution = 0.1mbar
Rainfall Resolution = 0.254mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 8610699
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details