Greenlee Textron, Inc. Hole Saw 725-1-3/4

Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-1-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-1-3/4
Hole Saw 725-1-3/4
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • VARIABLE PITCH TYPE
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 3/4 INCH
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-1-3/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 890 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 4.750 inch (19.0 to 120.6 mm)
View Details