Klein Tools, Inc. Stepped Cone Drill 59001T

Description
SELF-STARTING TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/32 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 13 QUICK REFERENCE NUMBER 1T ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
SELF-STARTING TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/32 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 13 QUICK REFERENCE NUMBER 1T ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59001T
Stepped Cone Drill 59001T
SELF-STARTING TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/32 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 13 QUICK REFERENCE NUMBER 1T ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • SELF-STARTING TYPE
  • HSS MATERIAL
  • TITANIUM NITRIDE COATED FINISH
  • 1/8 INCH STEP HEIGHT
  • 1/8 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 1/32 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 13
  • QUICK REFERENCE NUMBER 1T
  • ELECTRIC DRILL SIZE 1/4 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59001T
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Magnetic Drill Bits - 126710 - RS Components, Ltd.
Specs
Material High Speed Steel; HSS
# of Pieces 6
View Details
Drill Bits - 172750 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Hardened Steel
# of Pieces 1
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details