Greenlee Textron, Inc. Hole Saw Arbor 37156

Description
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet
Description
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 37156 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
37156
Hole Saw Arbor 37156
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
  • HIGH SPEED STEEL MATERIAL
  • 1-1/4 INCH MIN. HOLE SAW SIZE
  • 6 INCH MAX. HOLE SAW SIZE
  • 7/16 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • CHUCK SIZE 1/2 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37156
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 6.000 inch (31.7 to 152.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 09-03-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.562 inch (14.3 mm)
Size Range 0.5625 inch (14.29 mm)
View Details