RS Components, Ltd.
PCB Drill Bits
2156992
Description
0.20mm PCB Carbide Drill
Request a Quote
Email Supplier
Description
0.20mm PCB Carbide Drill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2156992 |
|
Product Name
|
PCB Drill Bits |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.866 inch (22.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.059 inch (1.5 mm)
OAL
1.57 inch (40 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Hole Saw
Diameter
5.984 inch (152.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill Set
Units
Metric
Drill Type
Twist; Wood Bit
View Details