Greenlee Textron, Inc. Hole Saw Kit 660

Description
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 660 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
660
Hole Saw Kit 660
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • CARBIDE TIPPED MATERIAL
  • 5 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet
Hole Saw Kit - 660 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
660
Hole Saw Kit 660
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • CARBIDE TIPPED MATERIAL
  • 5 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet
Tools, Hole Punch; Kit Contents Greenlee Tools - 54H3457 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hole Punch; Kit Contents Greenlee Tools
54H3457
Tools, Hole Punch; Kit Contents Greenlee Tools 54H3457
TOOLS, HOLE PUNCH; Kit Contents:7/8 , 1-1/8 , 1-3/8 , 2 Cutter Heads, Arbor, Hex Key and Case; Product Range:-; Punch Tool Type:Hole RoHS Compliant: NA

TOOLS, HOLE PUNCH; Kit Contents:7/8 , 1-1/8 , 1-3/8 , 2 Cutter Heads, Arbor, Hex Key and Case; Product Range:-; Punch Tool Type:Hole RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 660 54H3457
Product Name Hole Saw Kit Tools, Hole Punch; Kit Contents Greenlee Tools
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 2.000 inch (22.2 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 625-1-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details