Klein Tools, Inc. Auger Drill Bit 53435

Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE
Datasheet
Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53435 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53435
Auger Drill Bit 53435
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 5/8 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 53435
Product Name Auger Drill Bit
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hole Saw - 35-366 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.312 inch (58.7 mm)
View Details