RS Components, Ltd. Drill Bits 213461

Description
RS PRO H10401100 Drill Bit
Request a Quote
Description
RS PRO H10401100 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213461
Drill Bits 213461
RS PRO H10401100 Drill Bit

RS PRO H10401100 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213461
Product Name Drill Bits
Diameter 0.433 inch (11.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details